Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.83
Connector Type A | DIN 5 Position Plug |
---|---|
Connector Type B | M12 Sensor Right Angle 5 Position Plug |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Status: | Unknown |
---|---|
Series: | Micro-Change mPm 121036 Series |
RoHS: | Unknown |
Connector Type A | DIN Plug |
---|---|
Connector Type B | 90° M12 Plug |
No. of Positions | 5 Positions |
Cable Length - Metric | 2m |
Cable Length - Imperial | 6.6ft |
Product Range | Micro-Change mPm 121036 Series |
Cab452N Pur 3G050X2000 Ne Rohs Compliant: Yes |Molex 1210360799 | Newark Electronics |
Molex Sensor Cables / Actuator Cables CAB452N | Distrelec |
CAB452N PUR 3G050X2000 Ne | Avnet America |
Where can I find additional details, specifications and documents for a 1210360799?
Additional datasheets, footprints and schematics for 1210360799 are listed on our Part Details page. You can also find images and similar parts to 1210360799 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210360799 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210360799 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210360799 fall under?
The 1210360799 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1210360799 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210360799 you can contact the distributor directly for product support, shipping queries etc.
Is the 1210360799 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210360799 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Avnet America and element14 have stock available or on a lead time for 1210360799.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210360799 often in real-time on the comparison pages.
What if I can't find stock of 1210360799?
You can fill out our help required form which you can use to request a quote for 1210360799 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.