Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Type | Self Adhesive |
---|---|
Label Dimensions | 12.7mm x 25.4mm |
Label Material | - |
Label Colour | White |
Pack Quantity | 500 |
Product Range | - |
Colour | Metallic |
External Length / Height | 25.4mm |
External Width | 12.7mm |
Height | 25.4mm |
Label Height | 12.7mm |
Label Size | 12.7 x 25.4mm |
Label Width | 25.4mm |
Legend | Blank |
Operating Temperature Max | 155°C |
Operating Temperature Min | -40°C |
LABEL, EPROM/PCB, PK500 | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Te 12103 Nmt Nylon Clamp 3/16" |Abb Thomas & Betts 12-103 | Newark Electronics |
Non-Metallic Nylon Clamp, 3/16 | ABB Thomas & Betts 12-103 | RS Americas |
Where can I find additional details, specifications and documents for a 12103?
Additional datasheets, footprints and schematics for 12103 are listed on our Part Details page. You can also find images and similar parts to 12103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12103 fall under?
The 12103 is listed under Computer & Office > Labelling & Marking > Labels.
Can I view similar or alternative parts?
You can view similar parts to 12103 when available in the Labels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12103 you can contact the distributor directly for product support, shipping queries etc.
Is the 12103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12103 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 12103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12103 often in real-time on the comparison pages.
What if I can't find stock of 12103?
You can fill out our help required form which you can use to request a quote for 12103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.