Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 8 |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Positions | 320 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 30µin, .076µm |
PCB Contact Termination Area Plating Material | Tin-Silver-Copper |
Contact Shape & Form | Square |
Contact Type | Socket |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Finish | Bright |
Contact Layout | Matrix |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1.5A |
Stack Height | 18mm, .709in |
Row-to-Row Spacing | 1.27mm, .05in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Natural |
PCB Mount Alignment | Without |
Mating Alignment Type | Self-Aligning (Alignment Free), Polarizing Rib |
PCB Mount Alignment Type | None |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Retention Type | None |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Pocket Tape |
実装方法 | Pocket Tape |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount - Solder Ball |
Operating Temperature Range | -55 – 125°C |
Skt Assy, 320, Lf, 30 Au, 18Mm, Mezalok Rohs Compliant: Yes |Te Connectivity 1-2102430-2 | Newark Electronics |
Conn Backplane RCP 320 POS 1.27mm Solder ST SMD T/R | Avnet America |
Special Order: Skt Assy, 320, LF, 30 AU, 18mm, Mezalok PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 320 Number of Rows: 8 PCB Mount Receptacle Vertical Board-to-Board 320 | High-Speed Mezzanine Connector: Pin & Socket Connector | Part Number: 1-2102430-2 | Internal Number: 1-2102430-2 | TE Connectivity | TE Store |
Board to Board & Mezzanine Connectors 320Psn Mezalok PinAssy 30Au | Sager |
MEZZANINE CONN, RCPT, 320POS, 1.27MM | Farnell |
Where can I find additional details, specifications and documents for a 1-2102430-2?
Additional datasheets, footprints and schematics for 1-2102430-2 are listed on our Part Details page. You can also find images and similar parts to 1-2102430-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2102430-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2102430-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2102430-2 fall under?
The 1-2102430-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-2102430-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2102430-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2102430-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2102430-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 1-2102430-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2102430-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2102430-2?
You can fill out our help required form which you can use to request a quote for 1-2102430-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.