12101C683KAT2A Capacitors by KYOCERA AVX

CAP, MLCC, X7R, 0.068UF, 100V, 1210

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0322

Distributor Stock
Logo for Newark
Newark
from US$0.06
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0322
8,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 68000pF
Voltage Rating 100V
Ceramic Capacitor Case 1210 [3225 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

.068UF 100V 10% 1210 | TTI Europe
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1210, Full Reel | Newark Electronics
1210 68 nF 100 V ▒10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics
Multilayer Ceramic Capacitor, 0.068 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12101C683KAT2A?

Additional datasheets, footprints and schematics for 12101C683KAT2A are listed on our Part Details page. You can also find images and similar parts to 12101C683KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12101C683KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12101C683KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12101C683KAT2A fall under?

The 12101C683KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12101C683KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12101C683KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12101C683KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12101C683KAT2A have stock available?

Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 12101C683KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12101C683KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12101C683KAT2A?

You can fill out our help required form which you can use to request a quote for 12101C683KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay