Status: | Unknown |
---|---|
Series: | AVX 1210 MLCC |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.23
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,000
in stock
|
Buy Now | |
element14
from US$0.28
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.27
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
3,814
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
2,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
36,000
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Capacitance | 3.3µF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 1210 [3225 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1210 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Cap, 3.3Uf, 100V, Mlcc, 1210 Rohs Compliant: Yes |Kyocera Avx 12101C335KAT2A | Newark Electronics |
CAP, 3.3UF, 100V, MLCC, 1210 | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
KC 3,3µF 1210 10% 100V X7R | Rutronik |
Multilayer Ceramic Capacitor, 3.3 uF, 100 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Multilayer Ceramic Capacitors | Future Electronics |
Multilayer Ceramic Capacitor, 3.3 uF, 100 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
3.3UF 100V 10% 1210 | TTI Europe |
Where can I find additional details, specifications and documents for a 12101C335KAT2A?
Additional datasheets, footprints and schematics for 12101C335KAT2A are listed on our Part Details page. You can also find images and similar parts to 12101C335KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12101C335KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12101C335KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12101C335KAT2A fall under?
The 12101C335KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12101C335KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12101C335KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12101C335KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12101C335KAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Rutronik have stock available or on a lead time for 12101C335KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12101C335KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12101C335KAT2A?
You can fill out our help required form which you can use to request a quote for 12101C335KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.