Status: | Unknown |
---|---|
Series: | mPm 121013 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.88
|
177
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
800
in stock
|
Buy Now | |
Distrelec
from US$1.43
|
347
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.05
|
193
in stock
|
Buy Now | |
Newark Electronics
from US$1.71
|
177
in stock
|
Buy Now | |
element14
from US$1.23
|
177
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now |
Accessory Type | Protection Cover |
---|---|
For Use With | Molex mPm Series DIN Valve Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | mPm 121013 Series |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | mPm 121013 Series |
RoHS: | Unknown |
Accessory Type | Protection Cover |
---|---|
For Use With | Molex mPm Series DIN Valve Connectors |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | mPm 121013 Series |
SVHC | No SVHC (27-Jun-2018 |
RoHS Compliant | Yes |
BASETTA PER CHIUSURA | TTI Europe |
Molex mPm DIN Base | Distrelec |
Protection cover | Transfer Multisort Elektronik |
Protection Cover, Pa, Black | Newark Electronics |
Connector Accessories DIN Base Polypropylene Silver | Avnet America |
Where can I find additional details, specifications and documents for a 121013-0006?
Additional datasheets, footprints and schematics for 121013-0006 are listed on our Part Details page. You can also find images and similar parts to 121013-0006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121013-0006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121013-0006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121013-0006 fall under?
The 121013-0006 is listed under BRAD Parts.
Can I view similar or alternative parts?
You can view similar parts to 121013-0006 when available in the BRAD Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121013-0006 you can contact the distributor directly for product support, shipping queries etc.
Is the 121013-0006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121013-0006 have stock available?
Authorised distributors including TTI Europe, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 121013-0006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121013-0006 often in real-time on the comparison pages.
What if I can't find stock of 121013-0006?
You can fill out our help required form which you can use to request a quote for 121013-0006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.