Status: | Unknown |
---|---|
Series: | 1210 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | 1210 Series |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 840V |
Output Current | - |
Peak Surge Current | 100kA |
Response Time | - |
SVHC | No SVHC (07-Jul-2017) |
Continuing Operating Voltage Max | 840VAC |
No. of Poles | 1 Pole |
Operating Temperature Max | 85°C |
Operating Temperature Min | -50°C |
SPD Type | Type 2 & 4 |
Suppressor Mounting | DIN Rail |
1 Pole Surge arrestor 600V 100kA | RS |
Surge Protector, DIN Rail, Mains Surge Protector, 1 Pole, Type 2 & 4, 100 kA, 840 VAC, DIN Rail | Avnet America |
600 V ac 100kA 1210 1 Pole Protector, DIN Rail Mounting | Bourns 1210-1S-600 | RS Americas |
Where can I find additional details, specifications and documents for a 1210-1S-600?
Additional datasheets, footprints and schematics for 1210-1S-600 are listed on our Part Details page. You can also find images and similar parts to 1210-1S-600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1210-1S-600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1210-1S-600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1210-1S-600 fall under?
The 1210-1S-600 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1210-1S-600 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1210-1S-600 you can contact the distributor directly for product support, shipping queries etc.
Is the 1210-1S-600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1210-1S-600 have stock available?
Authorised distributors including RS, Avnet America and RS Americas have stock available or on a lead time for 1210-1S-600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1210-1S-600 often in real-time on the comparison pages.
What if I can't find stock of 1210-1S-600?
You can fill out our help required form which you can use to request a quote for 1210-1S-600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.