Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | General Purpose |
---|---|
Tweezer Tip Type / Style | Straight Round |
Overall Length | 160mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Tweezers | Transfer Multisort Elektronik |
Tweezer, Straight/Round, 160Mm | Newark Electronics |
TWEEZER, STRAIGHT/ROUND, 160MM | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | SMD |
---|---|
Tweezer Tip Type / Style | Straight, Flat |
Overall Length | 5.5" |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 121.SA?
Additional datasheets, footprints and schematics for 121.SA are listed on our Part Details page. You can also find images and similar parts to 121.SA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121.SA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121.SA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121.SA fall under?
The 121.SA is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 121.SA when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121.SA you can contact the distributor directly for product support, shipping queries etc.
Is the 121.SA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121.SA have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 121.SA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121.SA often in real-time on the comparison pages.
What if I can't find stock of 121.SA?
You can fill out our help required form which you can use to request a quote for 121.SA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.