121-102EAJ-Q01 Thermistors by Honeywell

IN LINE PROBE

Status: Unknown
Series: 121 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Zero Power Resistance at 25°C 1kohm
Product Range 121 Series
Thermistor Mounting Through Hole
Beta Value (K) 3518K
Thermistor Terminals Radial Leaded
Operating Temperature Min -60°C
RoHS Compliant Yes

Alternative Descriptions

In Line Probe | Newark Electronics
NTC Thermistors 1KOhm 20% RAD Thermistor Probe | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 121-102EAJ-Q01?

Additional datasheets, footprints and schematics for 121-102EAJ-Q01 are listed on our Part Details page. You can also find images and similar parts to 121-102EAJ-Q01 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 121-102EAJ-Q01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121-102EAJ-Q01 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 121-102EAJ-Q01 fall under?

The 121-102EAJ-Q01 is listed under Circuit Protection > Thermistors > Temperature Sensing / Compensation NTC Thermistors.

Can I view similar or alternative parts?

You can view similar parts to 121-102EAJ-Q01 when available in the Temperature Sensing / Compensation NTC Thermistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 121-102EAJ-Q01 you can contact the distributor directly for product support, shipping queries etc.

Is the 121-102EAJ-Q01 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 121-102EAJ-Q01 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 121-102EAJ-Q01.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 121-102EAJ-Q01 often in real-time on the comparison pages.

What if I can't find stock of 121-102EAJ-Q01?

You can fill out our help required form which you can use to request a quote for 121-102EAJ-Q01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay