Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.46
|
54
in stock
|
Buy Now | |
RS Americas
from US$7.76
|
1,000
in stock
|
Buy Now | |
Conrad
from US$13.97
|
48
in stock
|
Buy Now | |
Distrelec
from US$10.89
|
19
in stock
|
Buy Now | |
Newark Electronics
from US$9.72
|
10
in stock
|
Buy Now | |
element14
from US$10.28
|
10
in stock
|
Buy Now | |
Farnell
from US$10.42
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.76
|
1
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
No. of Contacts | 2Contacts |
---|---|
Gender | Jack |
Pin Diameter | 6.35mm |
Connector Mounting | Cable Mount |
Contact Plating | - |
Connector Body Material | Metal Body |
Product Range | - |
Connector Type | Phone |
Jack Phone In-Line 10 AWG 2Cond. Nickel Plated Copper Alloy ShieldedHandle | Switchcraft 121 | RS Americas |
2 way line jack socket,1/4in | RS |
Switchcraft Extension Jack, Socket, Mono, Straight, 6.35 mm | Distrelec |
Connector, Phone Audio, Jack, 2 Position | Newark Electronics |
CONNECTOR, PHONE AUDIO, JACK, 2 POSITION | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Chuck Size | - |
---|---|
Chuck Capacity Max | 1mm |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Chuck Capacity Min | 0mm |
External Diameter | 9mm |
Jaw Opening Max | 1mm |
Length | 75mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BATTERY INSULATOR PULL TAB | Rutronik |
BATTERY INSULATOR | Future Electronics |
Battery Contacts BATTERY INSULATOR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 121?
Additional datasheets, footprints and schematics for 121 are listed on our Part Details page. You can also find images and similar parts to 121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 121 fall under?
The 121 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 121 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 121 you can contact the distributor directly for product support, shipping queries etc.
Is the 121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 121 have stock available?
Authorised distributors including RS Americas, RS, Conrad, Distrelec and Newark Electronics have stock available or on a lead time for 121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 121 often in real-time on the comparison pages.
What if I can't find stock of 121?
You can fill out our help required form which you can use to request a quote for 121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.