Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | Telephone Slide #5 |
---|---|
Mounting Hole Dia | 6.9mm |
Current Rating | 25mA |
Supply Voltage | 120V |
Lens Shape | - |
Product Range | - |
Bulb Size | T-2 |
Lamp, Slide Base #5, T-2, 120Vac | Newark Electronics |
LAMP, SLIDE BASE #5, T-2, 120VAC | element14 |
Miniature Lamp, 3W, 120V, T-2, Tel. Slide No.5 Base, 0.27 in., 10000 hrs | Carlton-Bates |
Lamp, Incandescent, T2, #5 Slide, 120V, 25mA, 1200EFCMSCP, 10000 Hrs | EIKO 120PSB5 | RS Americas |
Where can I find additional details, specifications and documents for a 120PSB5?
Additional datasheets, footprints and schematics for 120PSB5 are listed on our Part Details page. You can also find images and similar parts to 120PSB5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120PSB5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120PSB5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120PSB5 fall under?
The 120PSB5 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Panel Indicators & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 120PSB5 when available in the Panel Indicators & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120PSB5 you can contact the distributor directly for product support, shipping queries etc.
Is the 120PSB5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120PSB5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and RS Americas have stock available or on a lead time for 120PSB5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120PSB5 often in real-time on the comparison pages.
What if I can't find stock of 120PSB5?
You can fill out our help required form which you can use to request a quote for 120PSB5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.