Status: | Unknown |
---|---|
Series: | 3M 5590H-05 |
RoHS: | Unknown |
Thickness | 0.5mm |
---|---|
Conductive Material | Acrylic Polymer |
Thermal Conductivity | 3W/m.K |
Thermal Impedance | - |
Volume Resistivity | - |
External Length | 1m |
External Width | 120mm |
Product Range | 3M 5590H-05 |
THERMAL CONDUCTIVE PAD, 120MMX1M | element14 |
Thermal Conductive Pad, 120Mm X 1M | Newark Electronics |
Where can I find additional details, specifications and documents for a 120MM-1M-0.5MM-5590H?
Additional datasheets, footprints and schematics for 120MM-1M-0.5MM-5590H are listed on our Part Details page. You can also find images and similar parts to 120MM-1M-0.5MM-5590H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120MM-1M-0.5MM-5590H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120MM-1M-0.5MM-5590H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120MM-1M-0.5MM-5590H fall under?
The 120MM-1M-0.5MM-5590H is listed under Electronic & Electrical Components > Heatsinks & Thermal Management > Mounting Kits & Thermal lnterface Materials.
Can I view similar or alternative parts?
You can view similar parts to 120MM-1M-0.5MM-5590H when available in the Mounting Kits & Thermal lnterface Materials range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120MM-1M-0.5MM-5590H you can contact the distributor directly for product support, shipping queries etc.
Is the 120MM-1M-0.5MM-5590H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120MM-1M-0.5MM-5590H have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 120MM-1M-0.5MM-5590H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120MM-1M-0.5MM-5590H often in real-time on the comparison pages.
What if I can't find stock of 120MM-1M-0.5MM-5590H?
You can fill out our help required form which you can use to request a quote for 120MM-1M-0.5MM-5590H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.