120A C/C DFA Relays by Amperite

TIME DELAY RELAY, DPDT, 60S, 240VAC

Status: Unknown
Series: DFA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$69.87

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$69.87
-
Buy Now

Specifications

Time Min 0.6s
Time Max 60s
Product Range DFA Series
Contact Configuration DPDT
Contact Current 10A
Relay Mounting Socket
Contact Voltage VAC 240VAC

Alternative Descriptions

SOLID STATE FLASHER, DPDT, 60SEC, 120VAC | element14
Time Delay Relay, Dpdt, 60S, 240Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 120A C/C DFA?

Additional datasheets, footprints and schematics for 120A C/C DFA are listed on our Part Details page. You can also find images and similar parts to 120A C/C DFA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 120A C/C DFA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120A C/C DFA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 120A C/C DFA fall under?

The 120A C/C DFA is listed under Switches & Relays > Relays > Time Delay Relays - Electromechanical.

Can I view similar or alternative parts?

You can view similar parts to 120A C/C DFA when available in the Time Delay Relays - Electromechanical range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 120A C/C DFA you can contact the distributor directly for product support, shipping queries etc.

Is the 120A C/C DFA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 120A C/C DFA have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 120A C/C DFA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 120A C/C DFA often in real-time on the comparison pages.

What if I can't find stock of 120A C/C DFA?

You can fill out our help required form which you can use to request a quote for 120A C/C DFA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay