Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 9 |
---|---|
Number of Rows | 1 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Interface Type | 2mm HM |
Number of Positions | 9 |
Row-to-Row Spacing | 0in, 0mm |
Contact Base Material | High Current Copper Alloy |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Contact Current Rating (Max) | 16A |
Contact Termination Area Plating Material | Tin-Lead |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Receptacle |
Product Type | Vertical Rectangular Connector |
Sealable | No |
Connector System | Board-to-Board |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Upm Expanded Rcpt Assembly |Te Connectivity 120992-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a 120992-6?
Additional datasheets, footprints and schematics for 120992-6 are listed on our Part Details page. You can also find images and similar parts to 120992-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120992-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120992-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120992-6 fall under?
The 120992-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120992-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120992-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 120992-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120992-6 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 120992-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120992-6 often in real-time on the comparison pages.
What if I can't find stock of 120992-6?
You can fill out our help required form which you can use to request a quote for 120992-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.