Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Convert From Coax Type | N |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | N |
Convert To Gender | Plug |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Connector Type | Intra Series Coaxial |
RoHS Compliant | Yes |
Rf/Coaxial Adapter, N Plug-N Plug | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1209-9?
Additional datasheets, footprints and schematics for 1209-9 are listed on our Part Details page. You can also find images and similar parts to 1209-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1209-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1209-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1209-9 fall under?
The 1209-9 is listed under Connectors > RF / Coaxial Connectors & Accessories > RF Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1209-9 when available in the RF Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1209-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1209-9 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1209-9 have stock available?
Authorised distributors including RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 1209-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1209-9 often in real-time on the comparison pages.
What if I can't find stock of 1209-9?
You can fill out our help required form which you can use to request a quote for 1209-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.