Status: | Unknown |
---|---|
Series: | RockStar Series |
RoHS: | Unknown |
Product Range | RockStar Series |
---|---|
Connector Mounting | Bulkhead Mount |
Rectangular Shell Size | 16B |
For Use With | HDC 16B Inserts & Hoods |
Locking Type | 1 Lever |
Connector Body Material | Aluminium Body |
Weidmüller IP65 Enclosure, Bulkhead Mount, Size 6 | Distrelec |
Bulkhead Housing, Size 6, Aluminium | Newark Electronics |
Connector Accessories Housing | Avnet America |
BULKHEAD HOUSING, SIZE 6, ALUMINIUM | element14 |
Where can I find additional details, specifications and documents for a 1209700000?
Additional datasheets, footprints and schematics for 1209700000 are listed on our Part Details page. You can also find images and similar parts to 1209700000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1209700000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1209700000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1209700000 fall under?
The 1209700000 is listed under Weidmuller Parts.
Can I view similar or alternative parts?
You can view similar parts to 1209700000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1209700000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1209700000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1209700000 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1209700000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1209700000 often in real-time on the comparison pages.
What if I can't find stock of 1209700000?
You can fill out our help required form which you can use to request a quote for 1209700000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.