Status: | Unknown |
---|---|
Series: | HI-CONĀ® 120 Series |
RoHS: | Unknown |
No distributors results available
Product Range | HI-CONĀ® 120 Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 3 Row |
Rows Loaded | a + c |
Contact Plating | - |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 120-964-133A?
Additional datasheets, footprints and schematics for 120-964-133A are listed on our Part Details page. You can also find images and similar parts to 120-964-133A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-964-133A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-964-133A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-964-133A fall under?
The 120-964-133A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120-964-133A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-964-133A you can contact the distributor directly for product support, shipping queries etc.
Is the 120-964-133A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120-964-133A have stock available?
There is no stock from authorised distributors for 120-964-133A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-964-133A often in real-time on the comparison pages.
What if I can't find stock of 120-964-133A?
You can fill out our help required form which you can use to request a quote for 120-964-133A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.