Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.12
No. of Contacts | 36Contacts |
---|---|
Pitch Spacing | 2mm |
Gender | Header |
Contact Termination Type | Solder |
No. of Rows | 9Rows |
Row Pitch | 3mm |
Contact Material | Copper Alloy |
Current Rating | 16A |
RoHS Compliant | Yes |
Power to the Board UPM EXPANDED PIN ASSEMBLY | Rapid Electronics |
Hard Metric Connector, Plug, 9Pos | Newark Electronics |
UPM EXPANDED PIN ASSEMBLY | Future Electronics |
Conn M8 Circular F 4 POS Solder ST Panel Mount 4 Terminal 1 Port | Avnet America |
UPM EXPANDED PIN ASSEMBLY | TE Connectivity 120959-1 | RS Americas |
Where can I find additional details, specifications and documents for a 120959-1?
Additional datasheets, footprints and schematics for 120959-1 are listed on our Part Details page. You can also find images and similar parts to 120959-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120959-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120959-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120959-1 fall under?
The 120959-1 is listed under Connectors > Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120959-1 when available in the Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120959-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120959-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 120959-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 120959-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120959-1 often in real-time on the comparison pages.
What if I can't find stock of 120959-1?
You can fill out our help required form which you can use to request a quote for 120959-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.