Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$12.80
|
21
in stock
|
Buy Now | |
Rapid Electronics
from US$11.41
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$9.26
|
21
in stock
|
Buy Now | |
Distrelec
from US$12.53
|
21
in stock
|
Buy Now | |
Future Electronics
from US$9.25
|
-
|
Buy Now | |
Avnet America
from US$8.25
|
-
|
Buy Now | |
RS Americas
from US$11.82
|
-
|
Buy Now | |
Boersig
from US$10.80
|
-
|
Buy Now | |
Farnell
from US$14.10
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 7 |
PCB Mount Orientation | Right Angle |
Interface Type | 2mm HM |
Number of Signal Positions | 0 |
Number of Positions | 7 |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Blade |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Upm Expanded Pin Assembly |Amp Te Connectivity 120957-1 | Newark Electronics |
Hard Metric Connectors UPM EXPANDED PIN ASSEMBLY | Rapid Electronics |
TE Connectivity - AMP PWR CONN UPM EXPANDED PIN ASSEMBLY | Distrelec |
Header horiz 7 way Blade U-P Module | RS |
Conn Power PL 7 POS 3mm Press Fit RA Thru-Hole 7 Terminal 1 Port | Avnet America |
Connectors, Hard Metric, UPM EXPANDED PIN ASSEMBLY | TE Connectivity 120957-1 | RS Americas |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 7Contacts |
Pitch Spacing | 3mm |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 120957-1?
Additional datasheets, footprints and schematics for 120957-1 are listed on our Part Details page. You can also find images and similar parts to 120957-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120957-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120957-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120957-1 fall under?
The 120957-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120957-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120957-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120957-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120957-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 120957-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120957-1 often in real-time on the comparison pages.
What if I can't find stock of 120957-1?
You can fill out our help required form which you can use to request a quote for 120957-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.