Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.10
|
No stock
|
Buy Now | |
TE Store
from US$8.91
|
1,256
in stock
|
Buy Now | |
Rapid Electronics
from US$8.35
|
217
in stock
|
Buy Now | |
Chip One Stop
from US$7.90
|
217
in stock
|
Buy Now | |
Distrelec
from US$10.73
|
217
in stock
|
Buy Now | |
Farnell
from US$9.52
|
186
in stock
|
Buy Now | |
Avnet America
from US$6.91
|
-
|
Buy Now | |
RS Americas
from US$5.39
|
-
|
Buy Now | |
Boersig
from US$8.63
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Number of Positions | 5 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Interface Type | 2mm HM |
Number of Power Positions | 5 |
Number of Signal Positions | 0 |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Gray |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 3mm, .118in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Header |
Contact Type | Blade |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TE UPM R/A Header 5P HC Power, LLLLL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): 3 mm Header Plug Board-to-Board 5 | Rectangular Power Connector | Part Number: 120955-1 | Internal Number: 120955-1 | 3 mm | TE Connectivity | TE Store |
TE UPM R/A Header 5P HC Power LLLLL | Rapid Electronics |
TE Connectivity TE UPM R/A Header 5P HC Power, LLLLL | Distrelec |
CONN, BACKPLANE, HEADER, 5POS, 1ROW, 3MM | Farnell |
Hard Metric Connector, Plug, 5 Position | Newark Electronics |
Conn Power PL 5 POS 3mm Press Fit RA Thru-Hole 5 Terminal 1 Port | Avnet America |
Z-PACK HM SER,2mm,3mm Pitch 5Way 1 Row RightAngle Backplane Conn, Solder Term,16A | TE Connectivity 120955-1 | RS Americas |
TE UPM R/A Header 5P HC Power, LLLLL | Boersig |
Where can I find additional details, specifications and documents for a 120955-1?
Additional datasheets, footprints and schematics for 120955-1 are listed on our Part Details page. You can also find images and similar parts to 120955-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120955-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120955-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120955-1 fall under?
The 120955-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120955-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120955-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120955-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120955-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 120955-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120955-1 often in real-time on the comparison pages.
What if I can't find stock of 120955-1?
You can fill out our help required form which you can use to request a quote for 120955-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.