Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.58
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.36
|
56
in stock
|
Buy Now | |
TE Store
from US$6.54
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$8.06
|
56
in stock
|
Buy Now | |
Rapid Electronics
from US$4.58
|
56
in stock
|
Buy Now | |
Chip One Stop
from US$6.66
|
56
in stock
|
Buy Now | |
Avnet America
from US$4.90
|
-
|
Buy Now | |
RS Americas
from US$8.07
|
-
|
Buy Now | |
Boersig
from US$4.71
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Board-to-Board Configuration | Vertical |
Number of Rows | 1 |
Interface Type | 2mm HM |
Number of Power Positions | 9 |
Contact Base Material | High Current Copper Alloy |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Contact Current Rating (Max) | 16A |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | .118in, 3mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | Polyester GF |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
UPM EXPANDED RCPT ASSEMBLY Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 8 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 8 | Rectangular Power Connector | Part Number: 120953-6 | Internal Number: 120953-6 | 3 mm | TE Connectivity | TE Store |
Power To The Board Upme Rec 1X009P Vrt Backplane |Amp Te Connectivity 120953-6 | Newark Electronics |
Power to the Board UPME REC 1X009P VRT BACKPLANE | Rapid Electronics |
TE Connectivity - AMP PWR CONN UPM EXPANDED RCPT ASSEMBLY | Distrelec |
Conn Universal Power Module RCP 9 POS Press Fit ST Thru-Hole 9 Terminal 1 Port | Avnet America |
UPM EXPANDED RCPT ASSEMBLY, Rectangular Power Connectors | TE Connectivity 120953-6 | RS Americas |
Where can I find additional details, specifications and documents for a 120953-6?
Additional datasheets, footprints and schematics for 120953-6 are listed on our Part Details page. You can also find images and similar parts to 120953-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120953-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120953-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120953-6 fall under?
The 120953-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120953-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120953-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 120953-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120953-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 120953-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120953-6 often in real-time on the comparison pages.
What if I can't find stock of 120953-6?
You can fill out our help required form which you can use to request a quote for 120953-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.