Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.89
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.00
|
775
in stock
|
Buy Now | |
Newark Electronics
from US$7.87
|
775
in stock
|
Buy Now | |
Rapid Electronics
from US$8.77
|
775
in stock
|
Buy Now | |
Chip One Stop
from US$8.09
|
775
in stock
|
Buy Now | |
Farnell
from US$9.09
|
625
in stock
|
Buy Now | |
TE Store
from US$11.14
|
173
in stock
|
Buy Now | |
Future Electronics
from US$7.57
|
-
|
Buy Now | |
Avnet America
from US$6.89
|
-
|
Buy Now | |
Boersig
from US$9.04
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Signal Positions | 0 |
Number of Positions | 6 |
Interface Type | Co-Planar HM-Zd |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 6 |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
Housing Color | Gray |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Sealable | No |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Hd Power Conn Assy R/A Upm Recpt 6 Pos |Amp Te Connectivity 120943-4 | Newark Electronics |
HD Power Conn ASSY R/A UPM RECPT 6 POS | Rapid Electronics |
TE Connectivity ASSEMBLY R/A UPM RECPT 6 POS Heavy Duty | Distrelec |
CONN, BACKPLANE, RCPT, 6POS, 1ROW, 1.5MM | Farnell |
ASSEMBLY, R/A UPM RECPT, 6 POS Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 6 | Rectangular Power Connector | Part Number: 120943-4 | Internal Number: 120943-4 | 3 mm | TE Connectivity | TE Store |
6 Position Action Pin Vertical Receptacle | Future Electronics |
Conn Power RCP 6 POS Press RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 6Contacts |
Card Edge / Backplane Connector Type | Backplane |
Pitch Spacing | 1.5mm |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
Connector Type | Hard Metric (HM) |
Contact Termination | Press Fit Right Angle |
Where can I find additional details, specifications and documents for a 120943-4?
Additional datasheets, footprints and schematics for 120943-4 are listed on our Part Details page. You can also find images and similar parts to 120943-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120943-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120943-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120943-4 fall under?
The 120943-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120943-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120943-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 120943-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120943-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 120943-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120943-4 often in real-time on the comparison pages.
What if I can't find stock of 120943-4?
You can fill out our help required form which you can use to request a quote for 120943-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.