Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.85
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$14.18
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$11.24
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
260
in stock
|
Buy Now | |
Farnell
from US$18.58
|
209
in stock
|
Buy Now | |
Newark Electronics
from US$12.26
|
-
|
Buy Now | |
Future Electronics
from US$9.88
|
-
|
Buy Now | |
Avnet America
from US$8.85
|
-
|
Buy Now | |
RS Americas
from US$14.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 0 |
---|---|
Number of Positions | 8 |
Number of Power Positions | 8 |
Interface Type | Co-Planar HM-Zd |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Board-to-Board Configuration | Right Angle |
Contact Mating Area Plating Thickness | .5 – 1.25µm, 19.68 – 49.21µin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Base Material | High Current Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 16A |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Gray |
Centerline (Pitch) | 3mm, .118in |
Housing Material | Polyester GF |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard Number | E28476 |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box |
Contact Type | Socket |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
HD Power Conn ASSEMBLY R/A UPM RECPT 8 POS | Rapid Electronics |
TE Connectivity ASSEMBLY R/A UPM RECPT 8 POS Heavy Duty | Distrelec |
CONN, BACKPLANE, RCPT, 8POS, 1ROW, 1.5MM | Farnell |
Hard Metric Connector, Receptacle, 8 Position | Newark Electronics |
8 Position Universal Power Module | Future Electronics |
Conn Power SKT 8 POS 3mm Press Fit ST Thru-Hole 8 Terminal 1 Port | Avnet America |
ASSEMBLY, R/A UPM RECPT, 8 POS, Rectangular Power Connectors | TE Connectivity 120943-6 | RS Americas |
Where can I find additional details, specifications and documents for a 120943-6?
Additional datasheets, footprints and schematics for 120943-6 are listed on our Part Details page. You can also find images and similar parts to 120943-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120943-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120943-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120943-6 fall under?
The 120943-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 120943-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120943-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 120943-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120943-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 120943-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120943-6 often in real-time on the comparison pages.
What if I can't find stock of 120943-6?
You can fill out our help required form which you can use to request a quote for 120943-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.