Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.23
Enclosure Type | Industrial |
---|---|
Enclosure Material | Polycarbonate |
External Height - Metric | 111mm |
External Width - Metric | 180mm |
External Depth - Metric | 254mm |
IP Rating | IP66 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4.37" |
External Width - Imperial | 7.09" |
External Depth - Imperial | 10" |
Product Range | - |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 115°C |
RAL Number | 7035 |
BOX, GREY LID, 254X180X111MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current Inductive | 100A |
---|---|
Relay Mounting | Flange |
Operating Voltage | 15VDC |
Contact Configuration | SPST-NO |
No. of Poles | 1 Pole |
Contactor | Newark Electronics |
Where can I find additional details, specifications and documents for a 120-908?
Additional datasheets, footprints and schematics for 120-908 are listed on our Part Details page. You can also find images and similar parts to 120-908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120-908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120-908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120-908 fall under?
The 120-908 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to 120-908 when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120-908 you can contact the distributor directly for product support, shipping queries etc.
Is the 120-908 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120-908 have stock available?
Authorised distributors including RS Americas, Jameco Electronics, Relay Specialties, Newark Electronics and Carlton-Bates have stock available or on a lead time for 120-908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120-908 often in real-time on the comparison pages.
What if I can't find stock of 120-908?
You can fill out our help required form which you can use to request a quote for 120-908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.