Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | - |
Output Voltage - Output 1 | - |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Various |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Adjustable |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | AU EU UK US |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Current Max | 600mA |
Output Voltage Max | 12V |
Output Voltage Min | 3V |
Power Rating | 300mW |
Power Adapter,Plug In,ErP,3-12V,0.6A | RS |
Plug In Adaptor Power Supply, Aus, Euro, Uk, Us, 100 V, 240 V, 600 Ma Rohs Compliant: Yes |Ansmann 1209-0000 | Newark Electronics |
PSU, AC/DC, APS600 TRAVELLER | element14 |
Ansmann 1209-0000 APS600 Traveller 3-12V Universal PSU | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1209-0000?
Additional datasheets, footprints and schematics for 1209-0000 are listed on our Part Details page. You can also find images and similar parts to 1209-0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1209-0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1209-0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1209-0000 fall under?
The 1209-0000 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 1209-0000 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1209-0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1209-0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1209-0000 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1209-0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1209-0000 often in real-time on the comparison pages.
What if I can't find stock of 1209-0000?
You can fill out our help required form which you can use to request a quote for 1209-0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.