Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.26
|
343
in stock
|
Buy Now | |
Rapid Electronics
from US$3.54
|
370
in stock
|
Buy Now | |
Chip One Stop
from US$2.62
|
370
in stock
|
Buy Now | |
Distrelec
from US$2.72
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$1.34
|
343
in stock
|
Buy Now | |
element14
from US$2.35
|
343
in stock
|
Buy Now | |
TE Store
from US$4.10
|
56
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now |
Color | Gray |
---|---|
Cover Color | Black |
Cover Material | Nylon |
Contact Plating Material | Tin |
Contact Base Material | Brass |
Dimensions | 26.9 x 26.9 x 30.3mm |
Current Rating | 15A |
Housing Material | Nylon |
Mounts To | Panel |
Comment | Unassembled receptacle kit with cover. |
Product Type | Convenience Outlet |
Termination Method | FASTON Tab |
AC Power Plugs&Receptacles RCPT CONVEN OUTLET | Rapid Electronics |
TE Connectivity - AMP PCB Outlet CONV OUTLET ASSEMBLY (GRAY) | Distrelec |
Connector, Power Entry, Receptacle, 15A | Newark Electronics |
CONNECTOR, POWER ENTRY, RECEPTACLE, 15A | element14 |
CONV OUTLET ASSEMBLY (GRAY) Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 15 A Housing Color: Gray Wire Size: 14 AWG 12 AWG Housing Material: Nylon Wire & Cable 15 A Gray 14 AWG | Panel & PCB Outlet | Part Number: 1-208979-0 | Internal Number: 1-208979-0 | Nylon | TE Connectivity | TE Store |
Conn Power RCP 2Power/1Ground POS ST Panel Mount 3 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Electrical AC Power |
---|---|
Current Rating | 15A |
Connector Colour | Grey |
Connector Body Material | Thermoplastic Body |
Voltage Rating VAC | 125V |
Product Range | - |
Where can I find additional details, specifications and documents for a 1-208979-0?
Additional datasheets, footprints and schematics for 1-208979-0 are listed on our Part Details page. You can also find images and similar parts to 1-208979-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-208979-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-208979-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-208979-0 fall under?
The 1-208979-0 is listed under Connectors > Power Connectors > Panel & PCB Outlets.
Can I view similar or alternative parts?
You can view similar parts to 1-208979-0 when available in the Panel & PCB Outlets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-208979-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-208979-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-208979-0 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1-208979-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-208979-0 often in real-time on the comparison pages.
What if I can't find stock of 1-208979-0?
You can fill out our help required form which you can use to request a quote for 1-208979-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.