Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Hood Material | Stainless Steel |
---|---|
Socket Hood Finish | Passivated |
Contact Mating Area Plating Material | Gold over Copper |
Contact Mating Area Plating Thickness | 50µin |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Contact Style | Long |
Contact Size | 20 |
Post Diameter | .46in, .018mm |
Wire Insulation Support | With |
High Current | No |
Circuit Application | Signal |
For Use With | AMPLIMITE |
Packaging Method | Package |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 8.26in, .325mm |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Ampli,skt Cont,sz 20 Rohs Compliant: Yes |Amp Te Connectivity 1-208778-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, AMPLIMITE SKT CONT SZ 20 | TE Connectivity 1-208778-1 | RS Americas |
D-Sub Contacts SKT CONT SZ 20 | Sager |
Where can I find additional details, specifications and documents for a 1-208778-1?
Additional datasheets, footprints and schematics for 1-208778-1 are listed on our Part Details page. You can also find images and similar parts to 1-208778-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-208778-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-208778-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-208778-1 fall under?
The 1-208778-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1-208778-1 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-208778-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-208778-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-208778-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1-208778-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-208778-1 often in real-time on the comparison pages.
What if I can't find stock of 1-208778-1?
You can fill out our help required form which you can use to request a quote for 1-208778-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.