Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$15.97
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.93
|
297
in stock
|
Buy Now | |
Distrelec
from US$15.57
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$10.69
|
52
in stock
|
Buy Now | |
RS Americas
from US$13.21
|
27
in stock
|
Buy Now | |
Future Electronics
from US$15.71
|
-
|
Buy Now | |
Avnet America
from US$13.44
|
-
|
Buy Now | |
element14
from US$16.50
|
-
|
Buy Now | |
Boersig
from US$16.28
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Positions | 8 |
Number of Signal Positions | 8 |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Reverse Gender | Reverse |
Assembly Length | 1.161in, 29.49mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
Shell Size | 11 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 27 |
Connector System | Wire-to-Board |
Housing Type | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Product Type | Connector Assembly |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Fluid Resistance | None |
Standard Circular Connector REC SKT 11-8 PCB | Rapid Electronics |
TE Connectivity CPC RECEPT ASSEMBLY SIZE 11-8 Standard C | Distrelec |
Circular Conn, Rcpt, 8Pos, Tht | Newark Electronics |
Circular Connector CPC RECEPT ASSEMBLY SIZE 11-8 | TE Connectivity 1-208657-1 | RS Americas |
CPC Series 2 Panel Mount Receptacle 8 Position Circular Plastic Connector | Future Electronics |
Conn CPC SKT 8 POS Solder ST Thru-Hole 8 Terminal 1 Port | Avnet America |
16M2655 | element14 |
CST RECEPT ASSEMBLY SIZE 11-8 | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 8Contacts |
Circular Contact Type | PCB Socket |
Coupling Style | - |
Where can I find additional details, specifications and documents for a 1-208657-1?
Additional datasheets, footprints and schematics for 1-208657-1 are listed on our Part Details page. You can also find images and similar parts to 1-208657-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-208657-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-208657-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-208657-1 fall under?
The 1-208657-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-208657-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-208657-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-208657-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-208657-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, RS Americas and Future Electronics have stock available or on a lead time for 1-208657-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-208657-1 often in real-time on the comparison pages.
What if I can't find stock of 1-208657-1?
You can fill out our help required form which you can use to request a quote for 1-208657-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.