Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Voltage | 4.8V |
---|---|
Battery Technology | Nickel Cadmium |
Battery Capacity | 800mAh |
Battery Size Code | AA |
Battery Terminals | Connector |
External Height | 15.24mm |
Weight | 3oz |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 120859?
Additional datasheets, footprints and schematics for 120859 are listed on our Part Details page. You can also find images and similar parts to 120859 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120859 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120859 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120859 fall under?
The 120859 is listed under Batteries & Chargers > Batteries - Rechargeable.
Can I view similar or alternative parts?
You can view similar parts to 120859 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120859 you can contact the distributor directly for product support, shipping queries etc.
Is the 120859 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120859 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 120859.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120859 often in real-time on the comparison pages.
What if I can't find stock of 120859?
You can fill out our help required form which you can use to request a quote for 120859 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.