Status: | Unknown |
---|---|
Series: | Metri-Pack 280 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
12,700
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
158,700
in stock
|
Buy Now | |
Distrelec
from US$0.15
|
8,700
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,410
in stock
|
Buy Now | |
Farnell
from US$0.14
|
4,410
in stock
|
Buy Now | |
element14
from US$0.55
|
3,910
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
3
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Power and Signal Group
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | Metri-Pack 280 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | Aptiv Metri-Pack 280 Series Automotive Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (15-Jan-2018) |
TERM M/P 280 FEMALE | TTI Europe |
Aptiv Crimp Terminal, Metri-Pack 150, Socket, Copper Alloy, 20 ... 17AWG | Distrelec |
Contact, Socket, Crimp, 0.5-1Mm2 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 0.5-1MM2 | Farnell |
Female Metri-Pack 280 Tin Plated Terminal, Cable Range 0.75 - 0.50 mm2, Cable Insulation Range 3.12 - 2.03 mm | Power and Signal Group |
Contact F Crimp ST Cable Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12077411?
Additional datasheets, footprints and schematics for 12077411 are listed on our Part Details page. You can also find images and similar parts to 12077411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12077411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12077411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12077411 fall under?
The 12077411 is listed under Aptiv Parts.
Can I view similar or alternative parts?
You can view similar parts to 12077411 when available in the Aptiv Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12077411 you can contact the distributor directly for product support, shipping queries etc.
Is the 12077411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12077411 have stock available?
Authorised distributors including TTI Europe, RS, Distrelec, Newark Electronics and Farnell have stock available or on a lead time for 12077411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12077411 often in real-time on the comparison pages.
What if I can't find stock of 12077411?
You can fill out our help required form which you can use to request a quote for 12077411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.