Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$30.10
|
123
in stock
|
Buy Now | |
TE Store
from US$58.03
|
992
in stock
|
Buy Now | |
Rapid Electronics
from US$36.37
|
182
in stock
|
Buy Now | |
Distrelec
from US$33.32
|
182
in stock
|
Buy Now | |
Newark Electronics
from US$31.55
|
58
in stock
|
Buy Now | |
element14
from US$28.26
|
58
in stock
|
Buy Now | |
Sager
from US$30.46
|
24
in stock
|
Buy Now | |
Avnet America
from US$18.02
|
-
|
Buy Now | |
RS Americas
from US$37.34
|
-
|
Buy Now | |
Boersig
from US$31.36
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 28 |
---|---|
Number of Power Positions | 0 |
Number of Signal Positions | 28 |
Reverse Gender | Standard |
Assembly Length | .925in, 23.49mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | PA 6.6 |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector System | Wire-to-Panel, Wire-to-Board |
Shell Type | All Plastic |
Sealable | No |
Contact Type | Pin |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
CPC RECEPT ASSY SIZE 17-28 LF Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 28 Sealable: No Connector Assembly 250 VDC Wire-to-Board 28 | Connectors With Posted Contacts & Cpc Series 2 | Part Number: 1-207369-1 | Internal Number: 1-207369-1 | TE Connectivity | TE Store |
Standard Circular Connector REC PIN 17-28 PCB | Rapid Electronics |
TE Connectivity CPC RECEPT ASSY SIZE 17-28 LF Standard C | Distrelec |
Housing Recept 28 way Pin size 17 CPC | RS |
Circular Connector, Receptacle, 17-28, Panel | Newark Electronics |
Conn CPC PIN 28 POS Solder ST Thru-Hole 28 Terminal 1 Port | Avnet America |
Connector, CPC, CPC, Receptacle Assembly, Pins,28 Pos, Size 17,Panel Mount,2 Series | TE Connectivity 1-207369-1 | RS Americas |
CST RECEPT ASSY SIZE 17-28 LF | Boersig |
Status: | Unknown |
---|---|
Series: | CPC Series 2 |
RoHS: | Unknown |
Product Range | CPC Series 2 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 28Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | - |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 1-207369-1?
Additional datasheets, footprints and schematics for 1-207369-1 are listed on our Part Details page. You can also find images and similar parts to 1-207369-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207369-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207369-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207369-1 fall under?
The 1-207369-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207369-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207369-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207369-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207369-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS and Newark Electronics have stock available or on a lead time for 1-207369-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207369-1 often in real-time on the comparison pages.
What if I can't find stock of 1-207369-1?
You can fill out our help required form which you can use to request a quote for 1-207369-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.