Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.57
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.64
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$21.04
|
144
in stock
|
Buy Now | |
element14
from US$19.69
|
144
in stock
|
Buy Now | |
Farnell
from US$20.84
|
144
in stock
|
Buy Now | |
Conrad
from US$29.66
|
59
in stock
|
Buy Now | |
Heilind Electronics
from US$22.22
|
51
in stock
|
Buy Now | |
Rapid Electronics
from US$20.65
|
48
in stock
|
Buy Now | |
Chip One Stop
from US$21.60
|
48
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.22
|
17
in stock
|
Buy Now | |
Future Electronics
from US$19.50
|
-
|
Buy Now | |
Avnet America
from US$17.57
|
-
|
Buy Now | |
RS Americas
from US$21.89
|
-
|
Buy Now | |
Boersig
from US$21.30
|
-
|
Buy Now | |
TE Store
from US$39.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Assembly Length | 1.575in, 40mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | PA 6.6 |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector System | Wire-to-Board, Wire-to-Panel |
Contact Type | Pin |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Shell Type | All Plastic |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
Circular Conn, Rcpt, 16Pos, Pcb | Newark Electronics |
CIRCULAR CONN, RCPT, 16POS, PCB | element14 |
Case material: Thermoplastic UL94V-O | Conrad |
Standard Circular Conn CPC RECPT ASSM SIZE 17-16 | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECPT ASSM SIZE 17-16 | Distrelec |
CPC Series 1 Flange Receptacle 16 Position Size 17 Circular Plastic Connector | Future Electronics |
Conn CPC PIN 16 POS Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
Circular Plastic Connector, Receptacle Assembly Size 17-16 | TE Connectivity 1-207303-5 | RS Americas |
CST RECPT ASSM SIZE 17-16 | Boersig |
CPC RECPT ASSM SIZE 17-16 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 16 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 16 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 1-207303-5 | Internal Number: 1-207303-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1-207303-5?
Additional datasheets, footprints and schematics for 1-207303-5 are listed on our Part Details page. You can also find images and similar parts to 1-207303-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207303-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207303-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207303-5 fall under?
The 1-207303-5 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207303-5 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207303-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207303-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207303-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Heilind Electronics have stock available or on a lead time for 1-207303-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207303-5 often in real-time on the comparison pages.
What if I can't find stock of 1-207303-5?
You can fill out our help required form which you can use to request a quote for 1-207303-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.