Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.43
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.64
|
752
in stock
|
Buy Now | |
Avnet America
from US$17.64
|
752
in stock
|
Buy Now | |
TE Store
from US$44.01
|
438
in stock
|
Buy Now | |
element14
from US$31.29
|
158
in stock
|
Buy Now | |
Farnell
from US$28.26
|
158
in stock
|
Buy Now | |
Rapid Electronics
from US$31.62
|
14
in stock
|
Buy Now | |
Chip One Stop
from US$26.40
|
14
in stock
|
Buy Now | |
Future Electronics
from US$19.73
|
-
|
Buy Now | |
RS Americas
from US$41.75
|
-
|
Buy Now | |
Boersig
from US$23.94
|
-
|
Buy Now | |
TTI Europe
from US$17.21
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Positions | 16 |
Number of Signal Positions | 16 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Assembly Length | 1.575in, 40mm |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Black |
Housing Material | PA 6.6 |
Shell Size | 17 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 24 |
Packaging Method | Tray |
Connector System | Wire-to-Board, Wire-to-Panel |
Contact Type | Pin |
Product Type | Connector Assembly |
Housing Type | Receptacle |
Shell Type | All Plastic |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Fluid Resistance | None |
1-207303-3 Rohs Compliant: Yes |Amp Te Connectivity 1-207303-3 | Newark Electronics |
Conn CPC PIN 16 POS Solder ST Thru-Hole 16 Terminal 1 Port | Avnet America |
CPC RECPT ASSEMBLY SIZE 17-16 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Panel Wire-to-Board Number of Positions: 16 Sealable: No Connector Assembly 250 VDC Wire-to-Panel 16 | Connectors With Posted Pin Contacts & Cpc Series 1 | Part Number: 1-207303-3 | Internal Number: 1-207303-3 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR PLUG SIZE 17, 16 POSITION, PANEL | element14 |
Standard Circular Connector REC PIN 17-16 PCB | Rapid Electronics |
Housing Recept 16 way Pin size 17 CPC | RS |
Thermoplastic 16 Position Male Pin Receptacle Circular Connector | Future Electronics |
Connector, CPC, Recept Assy w/ Pins, 16 Pos, Sz 17, Series 1, Panel Mnt, Std Sex | TE Connectivity 1-207303-3 | RS Americas |
CPC RECEPT ASSY SIZE 17-28 LF | TTI Europe |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Plating | Gold |
Where can I find additional details, specifications and documents for a 1-207303-3?
Additional datasheets, footprints and schematics for 1-207303-3 are listed on our Part Details page. You can also find images and similar parts to 1-207303-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207303-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207303-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207303-3 fall under?
The 1-207303-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207303-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207303-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207303-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207303-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, element14 and Farnell have stock available or on a lead time for 1-207303-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207303-3 often in real-time on the comparison pages.
What if I can't find stock of 1-207303-3?
You can fill out our help required form which you can use to request a quote for 1-207303-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.