Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shroud Color | Black |
---|---|
Shroud Material | LCP (Liquid Crystal Polymer) |
Card Slot Centerline | 17.8mm, .7in |
Number of Columns | 10 |
Number of Rows | 6 |
Number of Positions | 60 |
PCB Mount Orientation | Vertical |
CompactPCI | No |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin-Lead |
Row-to-Row Spacing | .059in, 1.5mm, 2mm, .079in |
Standoff Height | .02in, .5mm |
Centerline (Pitch) | 2.5mm, .098in |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Package |
Packaging Method | Package |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Module Type | Center |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Connector Housing Plug 60 Position Liquid Crystal Polymer Black | Avnet America |
Connector, Zp Hs3 Hsg 06R Shr 060Ct | TE Connectivity 120729-1 | RS Americas |
Rectangular MIL Spec Connectors ZP HS3 HSG 06R SHR 060CT | Sager |
Where can I find additional details, specifications and documents for a 120729-1?
Additional datasheets, footprints and schematics for 120729-1 are listed on our Part Details page. You can also find images and similar parts to 120729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 120729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 120729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 120729-1 fall under?
The 120729-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 120729-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 120729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 120729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 120729-1 have stock available?
Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 120729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 120729-1 often in real-time on the comparison pages.
What if I can't find stock of 120729-1?
You can fill out our help required form which you can use to request a quote for 120729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.