Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.82
Distributor | Stock | ||
---|---|---|---|
Newark
from US$27.58
|
100
in stock
|
Buy Now | |
RS
from US$26.86
|
122
in stock
|
Buy Now | |
Chip One Stop
from US$27.60
|
76
in stock
|
Buy Now | |
RS Americas
from US$24.82
|
18
in stock
|
Buy Now | |
Avnet America
from US$20.82
|
-
|
Buy Now | |
Boersig
from US$26.65
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 28 |
---|---|
Number of Positions | 28 |
Number of Power Positions | 0 |
Contact Current Rating (Max) | 7.5A |
Contact Protection | With |
Reverse Gender | Reverse |
Assembly Length | 1.202in, 30.53mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 17 |
Mating Retention | With |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 24 |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Connector Assembly |
Contact Type | Socket |
Housing Type | Receptacle |
Shell Type | All Plastic |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Fluid Resistance | None |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Shielded | No |
Circular Plastic Connectors | RS |
Cpcreceptassemblysize17-28 Rohs Compliant: Yes |Amp Te Connectivity 1-207216-6 | Newark Electronics |
CPC RECEPT ASSEMBLY SIZE 17-28 | TE Connectivity 1-207216-6 | RS Americas |
Conn CPC SKT 28 POS Solder ST Thru-Hole 28 Terminal 1 Port | Avnet America |
CST RECEPT ASSEMBLY SIZE 17-28 | Boersig |
Where can I find additional details, specifications and documents for a 1-207216-6?
Additional datasheets, footprints and schematics for 1-207216-6 are listed on our Part Details page. You can also find images and similar parts to 1-207216-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207216-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207216-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207216-6 fall under?
The 1-207216-6 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207216-6 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207216-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207216-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207216-6 have stock available?
Authorised distributors including RS, Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 1-207216-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207216-6 often in real-time on the comparison pages.
What if I can't find stock of 1-207216-6?
You can fill out our help required form which you can use to request a quote for 1-207216-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.