Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.29
|
74
in stock
|
Buy Now | |
TE Store
from US$15.81
|
1,389
in stock
|
Buy Now | |
Newark Electronics
from US$9.08
|
74
in stock
|
Buy Now | |
element14
from US$8.50
|
74
in stock
|
Buy Now | |
Future Electronics
from US$7.52
|
-
|
Buy Now | |
Avnet America
from US$7.46
|
-
|
Buy Now | |
RS Americas
from US$10.98
|
-
|
Buy Now | |
TTI Europe
from US$7.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Square Grid |
---|---|
Number of Positions | 4 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
端子のタイプ | Pin |
Contact Current Rating (Max) | 7.5A |
Contact Layout | Matrix |
Tail Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data) |
Tail Length | .181in, 4.6mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Operating Voltage | 600VAC, 600VDC |
Centerline (Pitch) | .196in |
Housing Material | Nylon |
Housing Color | Red |
UL Rating | Recognized, Certified |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL-Brandschutzklasse | UL 94V-0 |
VDE Tested | Yes |
CSA File Number | LR16455 |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Polarization |
Mating Retention Type | Locking Tab |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
For Use With | Plug Housing |
Packaging Quantity | 126 |
Packaging Method | Box |
Product Type | Connector |
Row-to-Row Spacing | 4.98mm, .196in |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
METRIMATE PIN HDR ASY,4P LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 1-207119-0 | Internal Number: 1-207119-0 | TE Connectivity | TE Store |
Connector, Rectangular Power, Pin Header, 4 Position | Newark Electronics |
CONNECTOR, HEADER, 4WAY | element14 |
4 Position 2 Row 5 mm 600 V Red Wire to Board METRIMATE Header | Future Electronics |
Conn Power PIN 4 POS 5mm Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Through Hole Industrial Power Plug, Rated At 14A, 600 V ac/dc | TE Connectivity 1-207119-0 | RS Americas |
04P METRIMATE PIN HDR VERTICAL | TTI Europe |
Status: | Unknown |
---|---|
Series: | Metrimate Series |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Product Range | Metrimate Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 4.98mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
Connector Shell Size | - |
No. of Rows | 2Rows |
SVHC | 1 6 7 8 9 14 15 16 17 17 18 18-Dodecachloropentacyclo[12.2.1.16 9.02 13.05 10]octadeca-7 15-diene ("Dechlorane Plus"TM) (15-Jan-2019) |
Contact Termination | Through Hole Vertical |
Where can I find additional details, specifications and documents for a 1-207119-0?
Additional datasheets, footprints and schematics for 1-207119-0 are listed on our Part Details page. You can also find images and similar parts to 1-207119-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-207119-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-207119-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-207119-0 fall under?
The 1-207119-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-207119-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-207119-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-207119-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-207119-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1-207119-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-207119-0 often in real-time on the comparison pages.
What if I can't find stock of 1-207119-0?
You can fill out our help required form which you can use to request a quote for 1-207119-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.