Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.44
|
11
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
10,811
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
2,162
in stock
|
Buy Now | |
RS Americas
from US$0.10
|
1,751
in stock
|
Buy Now | |
Newark Electronics
from US$285.82
|
2
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$276.45
|
-
|
Buy Now | |
Rapid Electronics
from US$1.74
|
-
|
Buy Now | |
element14
from US$4.54
|
-
|
Buy Now | |
Carlton-Bates
from US$0.75
|
-
|
Buy Now | |
Sager
from US$0.55
|
-
|
Buy Now |
Adafruit SMT Breakout PCB Board | Distrelec |
Adafruit 1207 SMT breakout PCB for SOIC or TSSOP 16 Pin Pack of 3 | Rapid Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
100W Vaprotex Alum Guard |Molex 1207 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type | Coaxial |
---|---|
Connector Body Style | Straight Jack |
Coaxial Termination | Solder |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1207?
Additional datasheets, footprints and schematics for 1207 are listed on our Part Details page. You can also find images and similar parts to 1207 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1207 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1207 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1207 fall under?
The 1207 is listed under Electrical > Accessories - Miscellaneous.
Can I view similar or alternative parts?
You can view similar parts to 1207 when available in the Accessories - Miscellaneous range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1207 you can contact the distributor directly for product support, shipping queries etc.
Is the 1207 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1207 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, Distrelec and Newark Electronics have stock available or on a lead time for 1207.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1207 often in real-time on the comparison pages.
What if I can't find stock of 1207?
You can fill out our help required form which you can use to request a quote for 1207 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.