Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 16V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 20% |
Dielectric Characteristic | X5R |
RoHS Compliant | Yes |
Cap Ceramic 4.7uF 16V X5R 20% SMD 1206 85°C Embossed T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1206YD475MAT2W?
Additional datasheets, footprints and schematics for 1206YD475MAT2W are listed on our Part Details page. You can also find images and similar parts to 1206YD475MAT2W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206YD475MAT2W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YD475MAT2W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206YD475MAT2W fall under?
The 1206YD475MAT2W is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206YD475MAT2W when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YD475MAT2W you can contact the distributor directly for product support, shipping queries etc.
Is the 1206YD475MAT2W RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1206YD475MAT2W have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1206YD475MAT2W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206YD475MAT2W often in real-time on the comparison pages.
What if I can't find stock of 1206YD475MAT2W?
You can fill out our help required form which you can use to request a quote for 1206YD475MAT2W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.