Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0360
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
869
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
4,000
in stock
|
Buy Now | |
element14
from US$0.11
|
1,941
in stock
|
Buy Now | |
Farnell
from US$0.10
|
1,941
in stock
|
Buy Now | |
Newark Electronics
from US$0.0360
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Ceramic Capacitor Case | 1206 ^3216 Metric] |
---|---|
Capacitance | 4.7µF |
Voltage Rating | 16V |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X5R |
Product Range | - |
1206 4.7 uF 16 V â–’10 % Tolerance X5R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
CAP, 4.7µF, 16V, 10%, X5R, 1206 | element14 |
SMD MLCC 1206 X5R 16V 4.7uF | RS |
Ceramic Capacitor 4.7Uf 16V X5R 10%, 1206 | Newark Electronics |
KC 4,7µF 1206 10% 16V X5R | Rutronik |
Multilayer Ceramic Capacitor, 4.7 uF, 16 V, ± 10%, X5R, 1206 [3216 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a 1206YD475KAT2A?
Additional datasheets, footprints and schematics for 1206YD475KAT2A are listed on our Part Details page. You can also find images and similar parts to 1206YD475KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206YD475KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206YD475KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206YD475KAT2A fall under?
The 1206YD475KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 1206YD475KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206YD475KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 1206YD475KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1206YD475KAT2A have stock available?
Authorised distributors including Future Electronics, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 1206YD475KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206YD475KAT2A often in real-time on the comparison pages.
What if I can't find stock of 1206YD475KAT2A?
You can fill out our help required form which you can use to request a quote for 1206YD475KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.