Status: | Unknown |
---|---|
Series: | 1206USB Series |
RoHS: | Unknown |
Rated Current | 600mA |
---|---|
Inductance | 161nH |
Product Range | 1206USB Series |
Impedance | 265ohm |
Common Mode Filter Case | 3.2mm x 1.6mm x 1.83mm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
FILTER, COMMON MODE, 161NH, 0.6A | Farnell |
Where can I find additional details, specifications and documents for a 1206USB-262MLB?
Additional datasheets, footprints and schematics for 1206USB-262MLB are listed on our Part Details page. You can also find images and similar parts to 1206USB-262MLB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206USB-262MLB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206USB-262MLB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206USB-262MLB fall under?
The 1206USB-262MLB is listed under Passive Components > Filters > Common Mode Chokes / Filters.
Can I view similar or alternative parts?
You can view similar parts to 1206USB-262MLB when available in the Common Mode Chokes / Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206USB-262MLB you can contact the distributor directly for product support, shipping queries etc.
Is the 1206USB-262MLB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1206USB-262MLB have stock available?
Authorised distributors including Farnell and element14 have stock available or on a lead time for 1206USB-262MLB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206USB-262MLB often in real-time on the comparison pages.
What if I can't find stock of 1206USB-262MLB?
You can fill out our help required form which you can use to request a quote for 1206USB-262MLB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.