Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now |
Fuse Current | 750mA |
---|---|
Product Range | - |
Voltage Rating VAC | - |
Voltage Rating V DC | 63VDC |
Blow Characteristic | Fast Acting |
Fuse Case Style | 1206 |
Breaking Capacity Current AC | - |
Breaking Capacity Current DC | 50A |
SVHC | No SVHC (15-Jun-2015) |
Breaking Capacity | 50A @ 63V DC |
External Depth | 1.1mm |
External Length / Height | 3.2mm |
External Width | 1.6mm |
Fuse Type Blowing Characteristic | Fast Acting |
FUSE, SMD, 1206, 0.75A | Farnell |
Where can I find additional details, specifications and documents for a 1206SFF075F/63-2?
Additional datasheets, footprints and schematics for 1206SFF075F/63-2 are listed on our Part Details page. You can also find images and similar parts to 1206SFF075F/63-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1206SFF075F/63-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206SFF075F/63-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1206SFF075F/63-2 fall under?
The 1206SFF075F/63-2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1206SFF075F/63-2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1206SFF075F/63-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1206SFF075F/63-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1206SFF075F/63-2 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1206SFF075F/63-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1206SFF075F/63-2 often in real-time on the comparison pages.
What if I can't find stock of 1206SFF075F/63-2?
You can fill out our help required form which you can use to request a quote for 1206SFF075F/63-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.