1206AA471JAT1A Capacitors by KYOCERA AVX

CAP 470PF 1 KV 5% C0G 1206 REEL

Status: Unknown
Series: FIEXITERM
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

X7R formulations are called “temperature stable” ceramics and fall into EIA Class II materials. X7R is the most popular of these intermediate dielectric constant materials. Its temperature variation of capacitance is within ±15% from -55°C to +125°C. This capacitance change is non-linear. Capacitance for X7R varies under the influence of electrical operating conditions such as voltage and frequency. X7R dielectric chip usage covers the broad spectrum of industrial applications where known changes in capacitance due to applied voltages are acceptable.

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for RS
RS
from US$0.25
7,550
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
-
2,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.25
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 1kV
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 5%
Dielectric Characteristic C0G / NP0
Product Range FIEXITERM
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Capacitor High Voltage 1206 470pF 1000V | RS
Multilayer Ceramic Capacitor, 470 pF, 1000 V, ± 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Asia
1206Aa471Jat1A Rohs Compliant: Yes |Kyocera Avx 1206AA471JAT1A | Newark Electronics
1206 470 pF 1000 V ▒5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Capacitor | Future Electronics
1206 HV 470pF Ceramic Multilayer Cap,1000Vdc,+125C, C0G Dielectric,+/-5% SMD | AVX 1206AA471JAT1A | RS Americas
Multilayer Ceramic Capacitor, 470 pF, 1000 V, � 5%, C0G (NP0), 1206 [3216 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1206AA471JAT1A?

Additional datasheets, footprints and schematics for 1206AA471JAT1A are listed on our Part Details page. You can also find images and similar parts to 1206AA471JAT1A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1206AA471JAT1A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1206AA471JAT1A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1206AA471JAT1A fall under?

The 1206AA471JAT1A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 1206AA471JAT1A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1206AA471JAT1A you can contact the distributor directly for product support, shipping queries etc.

Is the 1206AA471JAT1A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1206AA471JAT1A have stock available?

Authorised distributors including RS, Avnet Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1206AA471JAT1A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1206AA471JAT1A often in real-time on the comparison pages.

What if I can't find stock of 1206AA471JAT1A?

You can fill out our help required form which you can use to request a quote for 1206AA471JAT1A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay