Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.71
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Preloaded | No |
Number of Rows | 2 |
Number of Cavities | 8 |
Contact Type | Tab |
Shunts/Shorting Bars | Without |
Multiple Contact Types | Without |
Contact Layout | Matrix |
Height | .826in, 21mm |
Length | .739in, 18.78mm |
Panel Thickness | .8 – 2 mm, .031 – .078 in |
Width | 13.9mm, .547in |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Polyester GF |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Natural |
UL Rating | Recognized |
VDE Tested | No |
CSA Certified | Yes |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Flammability Rating | UL 94V-0 |
CSA Rating | Certified |
UL File Number | E28476 |
Panel Mount | Yes |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Screw Mount |
Panel Mount Feature | With |
For Use With | Receptacle Housing |
Halogen Free | Yes |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector Type | Housing |
Connector System | Wire-to-Panel |
Sealable | No |
Row-to-Row Spacing | 3.3mm, .129in |
Product Type | Connector |
Connector Style | Plug |
Series Number | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Connector Housing Plug 8Position 2.5mm Straight Panel Mount Natural | Avnet America |
Where can I find additional details, specifications and documents for a 1-2069829-4?
Additional datasheets, footprints and schematics for 1-2069829-4 are listed on our Part Details page. You can also find images and similar parts to 1-2069829-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2069829-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2069829-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2069829-4 fall under?
The 1-2069829-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-2069829-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2069829-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2069829-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2069829-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-2069829-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2069829-4 often in real-time on the comparison pages.
What if I can't find stock of 1-2069829-4?
You can fill out our help required form which you can use to request a quote for 1-2069829-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.