Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$65.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$81.71
|
No stock
|
Buy Now | |
TTI Europe
from US$65.00
|
864
in stock
|
Buy Now | |
TE Store
from US$154.12
|
694
in stock
|
Buy Now | |
RS Americas
from US$74.69
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$74.54
|
37
in stock
|
Buy Now | |
element14
from US$81.88
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$95.30
|
1
in stock
|
Buy Now | |
Future Electronics
from US$70.16
|
-
|
Buy Now | |
Avnet America
from US$70.37
|
-
|
Buy Now | |
Boersig
from US$85.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 37 |
---|---|
Keying | A |
Number of Positions | 37 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Assembly Length | 40mm, 1.575in |
Operating Voltage | 250VDC, 250VAC |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
Housing Material | PA 6.6 |
Housing Color | Black |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Mating Retention | With |
Circuit Application | Signal |
Packaging Quantity | 12 |
Packaging Method | Tray |
Connector System | Wire-to-Board, Wire-to-Panel |
Shell Type | All Plastic |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Sealable | No |
Contact Type | Pin |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Shielded | No |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
CPC RECPT ASSEMBLY SIZE 23-37 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Wire-to-Panel Number of Positions: 37 Sealable: No Connector Assembly 250 VDC Wire-to-Board 37 | Circular Power Connector | Part Number: 1-206934-1 | Internal Number: 1-206934-1 | TE Connectivity | TE Store |
Connector, CPC, Recept Assy w/ Pins, 37 Pos, Sz 23, Series 1, Panel Mnt, Std Sex | TE Connectivity 1-206934-1 | RS Americas |
Circular Conn, Rcpt, 37Pos, Pcb Rohs Compliant: Yes |Amp Te Connectivity 1-206934-1... | Newark Electronics |
CIRCULAR CONN, RCPT, 37POS, PCB | element14 |
CPC Series 1 Flange Receptacle 37 Position 23 Shell Circular Plastic Connector | Future Electronics |
Conn CPC PIN 37 POS Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | PCB Pin |
Coupling Style | Threaded |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | Gold |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-206934-1?
Additional datasheets, footprints and schematics for 1-206934-1 are listed on our Part Details page. You can also find images and similar parts to 1-206934-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206934-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206934-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206934-1 fall under?
The 1-206934-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206934-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206934-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206934-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206934-1 have stock available?
Authorised distributors including TTI Europe, TE Store, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1-206934-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206934-1 often in real-time on the comparison pages.
What if I can't find stock of 1-206934-1?
You can fill out our help required form which you can use to request a quote for 1-206934-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.