Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.12
Distributor | Stock | ||
---|---|---|---|
Newark
from US$13.05
|
301
in stock
|
Buy Now | |
RS Americas
from US$13.30
|
325
in stock
|
Buy Now | |
Rapid Electronics
from US$14.24
|
281
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
281
in stock
|
Buy Now | |
Distrelec
from US$12.85
|
281
in stock
|
Buy Now | |
Farnell
from US$15.76
|
225
in stock
|
Buy Now | |
TE Store
from US$26.96
|
112
in stock
|
Buy Now | |
element14
from US$14.65
|
20
in stock
|
Buy Now | |
Avnet America
from US$12.12
|
-
|
Buy Now | |
Boersig
from US$14.67
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 9 |
Number of Positions | 9 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 7.5A |
Assembly Length | 1.152in, 29.26mm |
Operating Voltage | 250VDC, 250VAC |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Shell Size | 11 |
Mating Retention | With |
Panel Mount Feature Type | Flange with Threaded Inserts |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Bag |
Packaging Quantity | 27 |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Contact Type | Pin |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | All Plastic |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
Circular Plastic Connector, Receptacle Assembly Size 11-9 | TE Connectivity 1-206852-1 | RS Americas |
Circular Conn, Rcpt, 9Pos, Pcb | Newark Electronics |
Standard Circular Conn CPC RECEPT ASSEMBLY SIZE | Rapid Electronics |
TE Connectivity - AMP Connector CPC RECEPT ASSEMBLY SIZE 11-9 | Distrelec |
CIRCULAR CONN, RCPT, 9POS, PCB | Farnell |
CPC RECEPT ASSEMBLY SIZE 11-9 Connector Product Type: Connector Assembly Operating Voltage: 250 VDC Connector System: Wire-to-Board Number of Positions: 9 Sealable: No Connector Assembly 250 VDC Wire-to-Board 9 | Connectors & Cpc Series 2 & With Posted Contact | Part Number: 1-206852-1 | Internal Number: 1-206852-1 | TE Connectivity | TE Store |
Conn CPC PIN 9 POS Solder ST Panel Mount 9 Terminal 1 Port | Avnet America |
CST RECEPT ASSEMBLY SIZE 11-9 | Boersig |
Where can I find additional details, specifications and documents for a 1-206852-1?
Additional datasheets, footprints and schematics for 1-206852-1 are listed on our Part Details page. You can also find images and similar parts to 1-206852-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206852-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206852-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206852-1 fall under?
The 1-206852-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206852-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206852-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206852-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206852-1 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-206852-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206852-1 often in real-time on the comparison pages.
What if I can't find stock of 1-206852-1?
You can fill out our help required form which you can use to request a quote for 1-206852-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.