Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0290
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
6,650
in stock
|
Buy Now | |
TTI Europe
from US$0.0352
|
96,000
in stock
|
Buy Now | |
Avnet America
from US$0.0344
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
10,148
in stock
|
Buy Now | |
element14
from US$0.14
|
10,148
in stock
|
Buy Now | |
Farnell
from US$0.10
|
10,148
in stock
|
Buy Now | |
Rutronik
from US$0.0290
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0379
|
2,577
in stock
|
Buy Now | |
Kruse
-
|
4,000
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 4700pF |
---|---|
Voltage Rating | 500V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 10% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
4700PF 500V 10% 1206 | TTI Europe |
Multilayer Ceramic Capacitor, 4700 pF, 500 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 4700 Pf, 10%, X7R, 500 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12067C472KAT2A | Newark Electronics |
CAP, 4700PF, 500V, 10%, X7R, 1206 | element14 |
KC 4,7nF 1206 10% 500V X7R | Rutronik |
SMD MLCC 1206 X7R 500V 4700pF | RS |
1206 4.7 nF 500 V ▒10 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Capacitor: ceramic | Transfer Multisort Elektronik |
CAPA 4N7 10% 500V X7R CHP 1206 | Kruse |
Where can I find additional details, specifications and documents for a 12067C472KAT2A?
Additional datasheets, footprints and schematics for 12067C472KAT2A are listed on our Part Details page. You can also find images and similar parts to 12067C472KAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12067C472KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12067C472KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12067C472KAT2A fall under?
The 12067C472KAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12067C472KAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12067C472KAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12067C472KAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12067C472KAT2A have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 12067C472KAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12067C472KAT2A often in real-time on the comparison pages.
What if I can't find stock of 12067C472KAT2A?
You can fill out our help required form which you can use to request a quote for 12067C472KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.