Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$15.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.62
|
No stock
|
Buy Now | |
TE Store
from US$31.60
|
4,578
in stock
|
Buy Now | |
Newark Electronics
from US$15.76
|
-
|
Buy Now | |
Future Electronics
from US$15.07
|
-
|
Buy Now | |
RS Americas
from US$18.51
|
-
|
Buy Now | |
Boersig
from US$16.12
|
-
|
Buy Now | |
TTI Europe
from US$15.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Configuration | Square Grid |
---|---|
Number of Positions | 24 |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Preloaded | Yes |
Contact Layout | Matrix |
Contact Plating Material | Tin |
端子のタイプ | Pin |
Contact Transmits (Typical) | Signal (Data) |
Contact Current Rating (Max) | 7.5A |
Tail Plating Material | Tin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Length | 32.84mm |
幅 | 23.9mm |
Height | 11.79mm |
Tail Length | 4.6mm, .181in |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .197in |
Circuit Identification Feature | With |
Agency/Standard | UL, CSA, VDE, IEC |
UL Rating | Recognized, Certified |
UL-Brandschutzklasse | UL 94V-0 |
CSA File Number | LR16455 |
VDE Tested | Yes |
UL File Number | E28476 |
Mating Alignment Type | Polarization |
Mating Retention | With |
Mating Alignment | With |
PCB Mount Retention | With |
Mating Retention Type | Locking Tab |
PCB Mount Retention Type | Mounting Hole |
Assembly Integration Feature | With |
For Use With | Plug Housing |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 32 |
Row-to-Row Spacing | 5mm, .197in |
Connector System | Wire-to-Board |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector |
Connector Style | Receptacle |
Prewired | No |
Strain Relief | With |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 130°C |
METRIMATE PIN HEADER ASSY,24P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 24 Number of Rows: 6 PCB Mount Header Vertical Wire-to-Board 24 | PCB Header & Receptacle | Part Number: 1-206763-1 | Internal Number: 1-206763-1 | TE Connectivity | TE Store |
Conn, Header, 24Pos, 6Row, 5Mm | Newark Electronics |
24 Positions Header 5mm Pitch | Future Electronics |
PCB Mount Header, 24 Pos, 5 mm Centerline, Shrouded, Tin, Solder, Power&Signal | TE Connectivity 1-206763-1 | RS Americas |
Conn Shrouded Header HDR 24 POS 5mm Solder ST Thru-Hole | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1-206763-1?
Additional datasheets, footprints and schematics for 1-206763-1 are listed on our Part Details page. You can also find images and similar parts to 1-206763-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-206763-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-206763-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-206763-1 fall under?
The 1-206763-1 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-206763-1 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-206763-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-206763-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-206763-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, RS Americas and Boersig have stock available or on a lead time for 1-206763-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-206763-1 often in real-time on the comparison pages.
What if I can't find stock of 1-206763-1?
You can fill out our help required form which you can use to request a quote for 1-206763-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.