Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0419
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,150
in stock
|
Buy Now | |
element14
from US$0.08
|
3,150
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
2,890
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0429
|
2,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
1,905
in stock
|
Buy Now | |
Rutronik
from US$0.0419
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Multilayer Ceramic Capacitor, 0.47 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant: Yes |Kyocera Avx 12065C474JAT2A | Newark Electronics |
CAP, 0.47µF, 50V, 5%, X7R, 1206 | element14 |
SMD MLCC 1206 X7R 50V 0.47uF | RS |
Capacitor: ceramic | Transfer Multisort Elektronik |
1206 470 nF 50 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 5%, X7R, 1206 [3216 Metric] | Avnet America |
.47UF 50V 5% 1206 | TTI Europe |
AVX Ceramic Capacitor 470nF, 50V, 1206, ± | Distrelec |
KC 470nF 1206 5% 50V X7R | Rutronik |
1206 470nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielectric, +/-5% | AVX 12065C474JAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 12065C474JAT2A?
Additional datasheets, footprints and schematics for 12065C474JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C474JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065C474JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C474JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065C474JAT2A fall under?
The 12065C474JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065C474JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C474JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065C474JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065C474JAT2A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 12065C474JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065C474JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065C474JAT2A?
You can fill out our help required form which you can use to request a quote for 12065C474JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.