Status: | Unknown |
---|---|
Series: | AVX 1206 MLCC |
RoHS: | Unknown |
Prices starting from US$0.0239
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
7,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0293
|
144,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0256
|
48,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.0239
|
4,000
in stock
|
Buy Now | |
element14
from US$0.07
|
4,000
in stock
|
Buy Now | |
Farnell
from US$0.05
|
4,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0323
|
635
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 1206 [3216 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | X7R |
Product Range | AVX 1206 MLCC |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
1206 220 nF 50 V ▒5 % Tolerance X7R Surface Mount Multilayer Ceramic Capacitor | Future Electronics |
.22UF 50V 5% 1206 | TTI Europe |
Ceramic Capacitor 0.22Uf, 50V, X7R, 5%, 1206, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 5%, X7R, 1206 [3216 Metric] | Avnet America |
SMD MLCC 1206 X7R 50V 0.22uF | RS |
KC 220nF 1206 5% 50V X7R | Rutronik |
CAP, 0.22µF, 50V, 5%, X7R, 1206, REEL | element14 |
Capacitor: ceramic | Transfer Multisort Elektronik |
1206 220nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielectric, +/-5% | AVX 12065C224JAT2A | RS Americas |
Where can I find additional details, specifications and documents for a 12065C224JAT2A?
Additional datasheets, footprints and schematics for 12065C224JAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C224JAT2A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12065C224JAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C224JAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12065C224JAT2A fall under?
The 12065C224JAT2A is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 12065C224JAT2A when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C224JAT2A you can contact the distributor directly for product support, shipping queries etc.
Is the 12065C224JAT2A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12065C224JAT2A have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and RS have stock available or on a lead time for 12065C224JAT2A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12065C224JAT2A often in real-time on the comparison pages.
What if I can't find stock of 12065C224JAT2A?
You can fill out our help required form which you can use to request a quote for 12065C224JAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.