12065C122KAT2A Capacitors by KYOCERA AVX

CERAMIC CAPACITOR 1200PF, 50V, X7R, 10%, 1206, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0344

Distributor Stock
Logo for Newark
Newark
from US$0.06
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0344
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1200pF
Voltage Rating 50V
Ceramic Capacitor Case 1206 [3216 Metric]
Capacitance Tolerance ± 10%
Dielectric Characteristic X7R
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 1200Pf, 50V, X7R, 10%, 1206, Full Reel | Newark Electronics
Multilayer Ceramic Capacitor, 1200 pF, 50 V, ± 10%, X7R, 1206 [3216 Metric] | Avnet America
Multilayer Ceramic Capacitor, 1200 pF, 50 V, � 10%, X7R, 1206 [3216 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12065C122KAT2A?

Additional datasheets, footprints and schematics for 12065C122KAT2A are listed on our Part Details page. You can also find images and similar parts to 12065C122KAT2A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12065C122KAT2A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12065C122KAT2A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12065C122KAT2A fall under?

The 12065C122KAT2A is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 12065C122KAT2A when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12065C122KAT2A you can contact the distributor directly for product support, shipping queries etc.

Is the 12065C122KAT2A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 12065C122KAT2A have stock available?

Authorised distributors including Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for 12065C122KAT2A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12065C122KAT2A often in real-time on the comparison pages.

What if I can't find stock of 12065C122KAT2A?

You can fill out our help required form which you can use to request a quote for 12065C122KAT2A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay